TR 600 C HD is a shielded severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil
resistance. This cable can be used without conduit (exposed runs). TR 600 C HD is permitted to be used in hazardous (classified) locations class I, Division 2
per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in
cable trays or raceways within a wind turbine generator.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 32400404 |
| Product Name | TR 600 C HD - Type WTTC Shielded Heavy Duty Tray Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE |
| Cable Insulation | Co-Extruded Armored Wire |
| Cable Conductor | Copper |
| Cable Shielding | Braid |