SAB North America CRX 600 - Oil Resistant 105°C Flexible Control Cable 32042003

Description
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet
Description
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRX 600 - Oil Resistant 105°C Flexible Control Cable - 32042003 - SAB North America
Fairfield, NJ, USA
CRX 600 - Oil Resistant 105°C Flexible Control Cable
32042003
CRX 600 - Oil Resistant 105°C Flexible Control Cable 32042003
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.

CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy
handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing,
harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone,
Xylene, Turpentine.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 32042003
Product Name CRX 600 - Oil Resistant 105°C Flexible Control Cable
Product Type Multiconductor Cable
Cable Jacket TPE 355
Cable Insulation TPE 355
Cable Conductor Copper; Bare Copper Strands
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details