CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy
handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing,
harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone,
Xylene, Turpentine.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 32042004 |
| Product Name | CRX 600 - Oil Resistant 105°C Flexible Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE 355 |
| Cable Insulation | TPE 355 |
| Cable Conductor | Copper; Bare Copper Strands |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |