SAB North America TR 600 CY Blue Type TC - Shielded UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable 32211004

Description
TR 600 CY blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. TR 600 CY blue tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 CY blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
Description
TR 600 CY blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. TR 600 CY blue tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 CY blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

Suppliers

Company
Product
Description
Supplier Links
TR 600 CY Blue Type TC - Shielded UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable - 32211004 - SAB North America
Fairfield, NJ, USA
TR 600 CY Blue Type TC - Shielded UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable
32211004
TR 600 CY Blue Type TC - Shielded UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable 32211004
TR 600 CY blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. TR 600 CY blue tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 CY blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

TR 600 CY blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the
National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used
without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes
the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. An overall tinned copper
braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. TR 600 CY blue tray cable is
designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC
machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 CY blue
is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article
336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables
can be used in NFPA 79 Machine areas.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 32211004
Product Name TR 600 CY Blue Type TC - Shielded UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR
Cable Insulation TPFK
Cable Shielding Braid
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers