SD 960 is a very flexible multi-conductor 80°C, 300 V cable designed for continuous flex applications. The SD 960 is designed for use on gantry robots, cable
tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous flexing applications.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 37102205 |
| Product Name | SD 960 - Very Flexible, Continuous Flex, Small Bending Radius Data Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking; UL Recognized Component Mark (US and Canadian) |