SAB North America CRX 600 - Oil Resistant 105°C Flexible Control Cable 32041407

Description
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet
Description
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRX 600 - Oil Resistant 105°C Flexible Control Cable - 32041407 - SAB North America
Fairfield, NJ, USA
CRX 600 - Oil Resistant 105°C Flexible Control Cable
32041407
CRX 600 - Oil Resistant 105°C Flexible Control Cable 32041407
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.

CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy
handling and installation in confined areas. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing,
harsh environments and areas utilizing various cleaning solvents. Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone,
Xylene, Turpentine.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 32041407
Product Name CRX 600 - Oil Resistant 105°C Flexible Control Cable
Product Type Multiconductor Cable
Cable Jacket TPE 355
Cable Insulation TPE 355
Cable Conductor Copper; Bare Copper Strands
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/509-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers