WAGO Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Product Name Notes
Constant voltage source; Input voltage: 24 VAC; 24 VDC output voltage; 3 A output current; in mounting carrier; 2,50 mm²
DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.4 A output current; 2,50 mm²; gray
Power supply; Eco; 1-phase; 24 VDC output voltage; 10 A output current; DC-OK LED; 4,00 mm²
Power supply; Eco; 1-phase; 24 VDC output voltage; 2.5 A output current; DC-OK LED; 4,00 mm²
Power supply; Eco; 1-phase; 24 VDC output voltage; 5 A output current; DC-OK LED; 4,00 mm²
Power supply; Eco; 3-phase; 24 VDC output voltage; 20 A output current; DC OK contact
stabilized power supply; Input voltage: 230 VAC; ±15 VDC output voltage; 2 x 0.5 A output current; in mounting carrier; 2,50 mm²
stabilized power supply; Input voltage: 230 VAC; 12 VDC output voltage; 0.5 A output current; in mounting carrier; 2,50 mm²
Switched-mode power supply with integrated charger and controller; Classic; 1-phase; 24 VDC output voltage; 5 A output current; communication capability; Specialty configuration
Switched-mode power supply with integrated charger and controller; Classic; 1-phase; 24 VDC output voltage; 5 A output current; communication capability
Switched-mode power supply; 1-phase; Output voltage: 22 VDC; 1 A output current
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 5 A output current; DC-OK LED