WAGO Power supply 288-815

Description
stabilized power supply; Input voltage: 230 VAC; ±15 VDC output voltage; 2 x 0.5 A output current; in mounting carrier; 2,50 mm²
Request a Quote Datasheet
Description
stabilized power supply; Input voltage: 230 VAC; ±15 VDC output voltage; 2 x 0.5 A output current; in mounting carrier; 2,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 288-815 - WAGO
Germantown, WI, United States
Power supply
288-815
Power supply 288-815
stabilized power supply; Input voltage: 230 VAC; ±15 VDC output voltage; 2 x 0.5 A output current; in mounting carrier; 2,50 mm²

stabilized power supply; Input voltage: 230 VAC; ±15 VDC output voltage; 2 x 0.5 A output current; in mounting carrier; 2,50 mm²

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-288-815-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-288-815-ND
Industrial, DIN Rail Power Supplies 2946-288-815-ND
Open Frame AC DC Converters 2 Output 15V -15V 500mA, 500mA 230VAC Input

Open Frame AC DC Converters 2 Output 15V -15V 500mA, 500mA 230VAC Input

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Power Supplies Power Supplies
Product Number 288-815 2946-288-815-ND
Product Name Power supply Industrial, DIN Rail Power Supplies
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
DC Output Voltage 15.0 volts
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-1602 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers
Power supply - 787-740 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
Power supply - 787-1702 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers