MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. | |
| LS-K series is one of Mornsun's highly efficient green power AC-DC Converter series. It features wide input voltage range, accepting both DC and AC input voltage, high efficiency and low... | |
| MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low... | |
| MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for... | |
| MORNSUN LSF series is regulated single-wire converters with an ultra-low DC input of 8(15)-380VDC. The products feature high reliability. It can be widely used in areas of single-wire smart home... | |
| MORNSUN PVA 40-120W AC DC converter is specially designed for electrical equipment in coal mining industry to meet the requirements of safety in providing power supply, easy mounting and technology... | |
| The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally... | |
| The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be... |
| << Prev | Next >> |