MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, Single Wire (1W) LSF01-K5B12SS

Description
MORNSUN LSF series is regulated single-wire converters with an ultra-low DC input of 8(15)-380VDC. The products feature high reliability. It can be widely used in areas of single-wire smart home with extremely demanding on power consumption requirements, non-isolated power supply products, and replace low-efficiency resistance-capacitan ce step-down power supply circuits (such as white goods, smart meters, automation instrument power), and standby power for appliances with low power consumption requirements (such as ultra-low power standby power for green and energy-saving appliances), etc.
Request a Quote Datasheet
Description
MORNSUN LSF series is regulated single-wire converters with an ultra-low DC input of 8(15)-380VDC. The products feature high reliability. It can be widely used in areas of single-wire smart home with extremely demanding on power consumption requirements, non-isolated power supply products, and replace low-efficiency resistance-capacitan ce step-down power supply circuits (such as white goods, smart meters, automation instrument power), and standby power for appliances with low power consumption requirements (such as ultra-low power standby power for green and energy-saving appliances), etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, Single Wire (1W) - LSF01-K5B12SS - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, Single Wire (1W)
LSF01-K5B12SS
AC/DC - On-board, Single Wire (1W) LSF01-K5B12SS
MORNSUN LSF series is regulated single-wire converters with an ultra-low DC input of 8(15)-380VDC. The products feature high reliability. It can be widely used in areas of single-wire smart home with extremely demanding on power consumption requirements, non-isolated power supply products, and replace low-efficiency resistance-capacitan ce step-down power supply circuits (such as white goods, smart meters, automation instrument power), and standby power for appliances with low power consumption requirements (such as ultra-low power standby power for green and energy-saving appliances), etc.

MORNSUN LSF series is regulated single-wire converters with an ultra-low DC input of 8(15)-380VDC. The products feature high reliability. It can be widely used in areas of single-wire smart home with extremely demanding on power consumption requirements, non-isolated power supply products, and replace low-efficiency resistance-capacitance step-down power supply circuits (such as white goods, smart meters, automation instrument power), and standby power for appliances with low power consumption requirements (such as ultra-low power standby power for green and energy-saving appliances), etc.

Supplier's Site Datasheet
DC DC Converters - 2725-LSF01-K5B12SS-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-LSF01-K5B12SS-ND
DC DC Converters 2725-LSF01-K5B12SS-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 83mA 15V - 380V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 83mA 15V - 380V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LSF01-K5B12SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LSF01-K5B12SS
Power Supplies - Board Mount - DC DC Converters LSF01-K5B12SS
DC DC CONVERTER,1W,12VDC

DC DC CONVERTER,1W,12VDC

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number LSF01-K5B12SS 2725-LSF01-K5B12SS-ND LSF01-K5B12SS
Product Name AC/DC - On-board, Single Wire (1W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type AC/DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 5.0 to 12.5 volts
DC Output Power 1 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG1R5-48-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers