MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LO (3-75W) LO15-23B24E

Description
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Request a Quote Datasheet
Description
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LO (3-75W) - LO15-23B24E - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LO (3-75W)
LO15-23B24E
AC/DC - On-board, LO (3-75W) LO15-23B24E
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.

3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.

Supplier's Site Datasheet
AC DC Converters - 2725-LO15-23B24E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LO15-23B24E-ND
AC DC Converters 2725-LO15-23B24E-ND
AC/DC CONVERTER 24V 17W

AC/DC CONVERTER 24V 17W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LO15-23B24E 2725-LO15-23B24E-ND
Product Name AC/DC - On-board, LO (3-75W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Form Factor Open Frame Open Frame
Regulatory Compliance CE
DC Output Voltage 24.0 volts
DC Output Power 15.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details