MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.
Enclosed AC DC Converters 1 Output 24V 8.33A 90 ~ 264 VAC, 127 ~ 370 VDC Input
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LOF350-20B24-C | 2725-LOF350-20B24-C-ND |
| Product Name | AC/DC - Enclosed SMPS, High power density LOF (120-350W) | AC DC Converters |
| Type | AC/DC Converter | AC/DC Converter; Medical Power Supply; 1 |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Regulatory Compliance | CE, UL | |
| DC Output Power | 350 watts |