MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LS (1-15W) LS05-13B12R3

Description
MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high requirement for dimension.
Request a Quote Datasheet
Description
MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high requirement for dimension.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LS (1-15W) - LS05-13B12R3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LS (1-15W)
LS05-13B12R3
AC/DC - On-board, LS (1-15W) LS05-13B12R3
MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high requirement for dimension.

MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high requirement for dimension.

Supplier's Site Datasheet
AC DC Converters - 2725-LS05-13B12R3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LS05-13B12R3-ND
AC DC Converters 2725-LS05-13B12R3-ND
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 305 VAC, 70 ~ 430 VDC Input

Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 305 VAC, 70 ~ 430 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LS05-13B12R3 2725-LS05-13B12R3-ND
Product Name AC/DC - On-board, LS (1-15W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Regulatory Compliance CE, UL
DC Output Voltage 12.0 volts
DC Output Power 5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details