MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, High power density LOF (120-350W) LOF120-20B54-C

Description
MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.
Request a Quote Datasheet
Description
MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, High power density LOF (120-350W) - LOF120-20B54-C - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, High power density LOF (120-350W)
LOF120-20B54-C
AC/DC - Enclosed SMPS, High power density LOF (120-350W) LOF120-20B54-C
MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.

MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.

Supplier's Site Datasheet
AC DC Converters - 2725-LOF120-20B54-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LOF120-20B54-C-ND
AC DC Converters 2725-LOF120-20B54-C-ND
AC/DC CONVERTER 54V 120W

AC/DC CONVERTER 54V 120W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LOF120-20B54-C 2725-LOF120-20B54-C-ND
Product Name AC/DC - Enclosed SMPS, High power density LOF (120-350W) AC DC Converters
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance CE, UL
DC Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details