MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high requirement for dimension.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LS05-26B03SS |
| Product Name | AC/DC - On-board, LS (1-15W) |
| Type | AC/DC Converter |
| Regulatory Compliance | CE |
| DC Output Voltage | 3.3 volts |
| DC Output Power | 2.81 watts |