MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, High power density LOF (120-350W) LOF225-20B54

Description
MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.
Request a Quote Datasheet
Description
MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, High power density LOF (120-350W) - LOF225-20B54 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, High power density LOF (120-350W)
LOF225-20B54
AC/DC - Enclosed SMPS, High power density LOF (120-350W) LOF225-20B54
MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.

MORNSUN 120-350W AC DC switching power supply LOF series offers 85(90)-264VAC input voltage. It features high power density(up to 1.7W/cm3), active PFC, high isolation voltage of 4000VAC and very low leakage current (< 0.1mA), while meeting 2 x MOPP level, LOF series ensure high safety and reliability. These features make it an ideal or optimal solution for various applications, especially for the medical and healthcare sector. Open-frame and enclosed packages are available.

Supplier's Site Datasheet
AC DC Converters - 2725-LOF225-20B54-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LOF225-20B54-ND
AC DC Converters 2725-LOF225-20B54-ND
AC/DC CONVERTER 54V 140W

AC/DC CONVERTER 54V 140W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LOF225-20B54 2725-LOF225-20B54-ND
Product Name AC/DC - Enclosed SMPS, High power density LOF (120-350W) AC DC Converters
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Regulatory Compliance CE, UL
DC Output Power 225 watts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC Power Supply - XTR40-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details