MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LO (3-75W) LO45-10B15

Description
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Request a Quote Datasheet
Description
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LO (3-75W) - LO45-10B15 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LO (3-75W)
LO45-10B15
AC/DC - On-board, LO (3-75W) LO45-10B15
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.

3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.

Supplier's Site Datasheet
AC DC Converters - 2725-LO45-10B15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LO45-10B15-ND
AC DC Converters 2725-LO45-10B15-ND
Open Frame AC DC Converters 1 Output 15V 3A 85 ~ 264 VAC, 100 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 15V 3A 85 ~ 264 VAC, 100 ~ 370 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LO45-10B15 2725-LO45-10B15-ND
Product Name AC/DC - On-board, LO (3-75W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Form Factor Open Frame Open Frame
Regulatory Compliance CE, UL, CB ROHS COMP
DC Output Voltage 15.0 volts
DC Output Power 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details