MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - On-board, LO (3-75W) LO65-10B09

Description
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Request a Quote Datasheet
Description
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - On-board, LO (3-75W) - LO65-10B09 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - On-board, LO (3-75W)
LO65-10B09
AC/DC - On-board, LO (3-75W) LO65-10B09
3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.

3-75W LO series is one of MORNSUN's open-frame power converter. It features universal AC input and at the same time accepts DC input voltage, high efficiency, high reliability, reinforced isolation. It offers good EMC performance compliant to IEC/EN61000-4 and CISPR32/EN55032 and meets UL/EN/IEC62368 standards. The converters are widely used in industrial, office and civil applications. For extremely harsh EMC environment, we recommend using the application circuit show in Design Reference of this datasheet.

Supplier's Site Datasheet
AC DC Converters - 2725-LO65-10B09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2725-LO65-10B09-ND
AC DC Converters 2725-LO65-10B09-ND
Open Frame AC DC Converters 1 Output 9V 6.6A 85 ~ 264 VAC, 100 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 9V 6.6A 85 ~ 264 VAC, 100 ~ 370 VDC Input

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LO65-10B09 2725-LO65-10B09-ND
Product Name AC/DC - On-board, LO (3-75W) AC DC Converters
Type AC/DC Converter AC/DC Converter; 1
Form Factor Open Frame Open Frame
Regulatory Compliance CE, UL, CB ROHS COMP
DC Output Voltage 5.0 volts
DC Output Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details