The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally not only in general environments, but even in harsh or special environments with high requirements for input voltage, temperature, humidity, altitude, electromagnetic interference for long-term use.
The products are widely used in industrial control, LED, street light control, power, security, communication, smart homes and other fields.
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 305 VAC, 120 ~ 430 VDC Input
| MORNSUN Guangzhou Science & Technology Co., Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LMF150-23B48 | 2725-LMF150-23B48-ND |
| Product Name | AC/DC - Enclosed SMPS, 305VAC input LM/LMF (15-320W) | AC DC Converters |
| Technology | Switching Power Supply | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |
| Regulatory Compliance | CE, UL, CCC | |
| DC Output Power | 154 watts | |
| Number of Outputs | 1 # |