CUI Inc. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter | |
| 12 Vdc, 0.083 A, 1 W | |
| 12 Vdc, 0.167 A, 2 W | |
| 12 Vdc, 0.25 A, 3 W | |
| 12 Vdc, 0.42 A, 5 W | |
| 12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range | |
| 12 Vdc, 0.9 A, 10 W | |
| 12 Vdc, 1 A, 12 W, 16~36 Vdc Input Range | |
| 12 Vdc, 1 A, 6 W, 16~36 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W | |
| 12 Vdc, 1.6 A, 20 W | |
| 12 Vdc, 2.1 A, 25 W | |
| 15 Vdc, 0.067 A, 1 W | |
| 15 Vdc, 0.133 A, 2 W | |
| 15 Vdc, 0.2 A, 3 W | |
| 15 Vdc, 0.33 A, 5 W | |
| 15 Vdc, 0.5 A, 7.5 W, 19~36 Vdc Input Range | |
| 15 Vdc, 0.7 A, 10 W | |
| 15 Vdc, 1 A, 15 W, 20~36 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W | |
| 15 Vdc, 1.3 A, 20 W | |
| 15 Vdc, 1.6 A, 25 W | |
| 15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range | |
| 15/-8 Vdc, 0.08/0.1 A, 1 W, 9~15 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 11.6~12.4 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 14.5~15.5 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range | |
| 17/-8.6 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W | |
| 24 Vdc, 0.083 A, 2 W | |
| 24 Vdc, 0.125 A, 3 W | |
| 24 Vdc, 0.23 A, 5.5 W | |
| 24 Vdc, 0.45 A, 10 W | |
| 24 Vdc, 0.625 A, 15 W | |
| 24 Vdc, 0.85 A, 20 W | |
| 24 Vdc, 1.1 A, 25 W | |
| 3.3 Vdc, 0.3 A, 1 W | |
| 3.3 Vdc, 0.5 A, 1.65 W, 4.75~36 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 2 W | |
| 3.3 Vdc, 0.7 A, 2.3 W | |
| 3.3 Vdc, 1 A, 1.65 W, 6~36 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 6~36 Vdc Input Range | |
| 3.3 Vdc, 1.25 A, 4.2 W | |
| 3.3 Vdc, 2 A, 6.6 W | |
| 3.3 Vdc, 3 A, 9.9 W | |
| 3.3 Vdc, 4.1 A, 13.5 W | |
| 48 Vdc, 0.32 A, 15 W | |
| 48 Vdc, 0.5 A, 25 W | |
| 48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range | |
| 5 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 5 Vdc, 0.2 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W | |
| 5 Vdc, 0.5 A, 2.5 W, 6.5~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W | |
| 5 Vdc, 1 A, 2.5 W, 8~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 8~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W | |
| 5 Vdc, 2 A, 10 W | |
| 5 Vdc, 3 A, 15 W | |
| 5 Vdc, 3.5 A, 17.5 W | |
| 5 Vdc, 4.1 A, 20.5 W | |
| 9 Vdc, 0.11 A, 1 W | |
| 9 Vdc, 0.22 A, 2 W | |
| 9 Vdc, 0.33 A, 3 W | |
| 9 Vdc, 0.5 A, 4.5 W, 12~36 Vdc Input Range | |
| 9 Vdc, 0.55 A, 5 W | |
| 9 Vdc, 1 A, 4.5 W, 13~36 Vdc Input Range | |
| 9 Vdc, 1.1 A, 10 W | |
| 9 Vdc, 1.6 A, 15 W | |
| 9 Vdc, 2.2 A, 20 W | |
| 9 Vdc, 2.5 A, 22.5 W |
| << Prev |