SL Power Electronics Corp. Datasheets for Linear Power Supplies

Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more

Product Name Notes
Features ITE Power Supply 3 Year Warranty 3” x 5” x 1.3” Package Up to 200 W of AC-DC Power 180Watts Convection Cooled 200Watts with 100LFM Air Flow Universal Input...
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and...
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags...
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard...