SL Power Electronics Corp. POWER SUPPLY; 48 VDC; 1 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP HC48-1-A+G

Description
Commercial / Medical International + Linears l UL1950 Approved without D3 Deviation World-Wide AC Input Ranges World-Wide Safety Standards Industry Standard Packages VDE/IEC Transformer Construction TüV Approved, IEC 950 CSA Approved, 22.2,234 Two-Hour Burn-In with Cycling Three-Year Warranty Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
Description
Commercial / Medical International + Linears l UL1950 Approved without D3 Deviation World-Wide AC Input Ranges World-Wide Safety Standards Industry Standard Packages VDE/IEC Transformer Construction TüV Approved, IEC 950 CSA Approved, 22.2,234 Two-Hour Burn-In with Cycling Three-Year Warranty Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 48 VDC; 1 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP - 70151815 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 48 VDC; 1 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP
70151815
POWER SUPPLY; 48 VDC; 1 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP 70151815
Commercial / Medical International + Linears l UL1950 Approved without D3 Deviation World-Wide AC Input Ranges World-Wide Safety Standards Industry Standard Packages VDE/IEC Transformer Construction TüV Approved, IEC 950 CSA Approved, 22.2,234 Two-Hour Burn-In with Cycling Three-Year Warranty Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units

Commercial / Medical International + Linears
l

  • UL1950 Approved without D3 Deviation
  • World-Wide AC Input Ranges
  • World-Wide Safety Standards
  • Industry Standard Packages
  • VDE/IEC Transformer Construction
  • TÜV Approved, IEC 950
  • CSA Approved, 22.2,234
  • Two-Hour Burn-In with Cycling
  • Three-Year Warranty
  • Capacitors Have Highest C/V and Ripple Current Ratings in Industry
  • Anti-Latchup Circuit on Duals and Triples
  • MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70151815
Product Name POWER SUPPLY; 48 VDC; 1 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers