SL Power Electronics Corp. Commercial International Linear 45 Watt Power Supply HC15-3-A+G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial International Linear 45 Watt Power Supply - HC15-3-A+G - SL Power Electronics Corp.
Ventura, CA, USA
Commercial International Linear 45 Watt Power Supply
HC15-3-A+G
Commercial International Linear 45 Watt Power Supply HC15-3-A+G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
POWER SUPPLY; 15 VDC; 3 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP - 70151813 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 15 VDC; 3 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP
70151813
POWER SUPPLY; 15 VDC; 3 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP 70151813
Commercial / Medical International + Linears l UL1950 Approved without D3 Deviation World-Wide AC Input Ranges World-Wide Safety Standards Industry Standard Packages VDE/IEC Transformer Construction TüV Approved, IEC 950 CSA Approved, 22.2,234 Two-Hour Burn-In with Cycling Three-Year Warranty Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units

Commercial / Medical International + Linears
l

  • UL1950 Approved without D3 Deviation
  • World-Wide AC Input Ranges
  • World-Wide Safety Standards
  • Industry Standard Packages
  • VDE/IEC Transformer Construction
  • TÜV Approved, IEC 950
  • CSA Approved, 22.2,234
  • Two-Hour Burn-In with Cycling
  • Three-Year Warranty
  • Capacitors Have Highest C/V and Ripple Current Ratings in Industry
  • Anti-Latchup Circuit on Duals and Triples
  • MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number HC15-3-A+G 70151813
Product Name Commercial International Linear 45 Watt Power Supply POWER SUPPLY; 15 VDC; 3 A; 47 TO 63 HZ;0.05; 0.05; 0.01%/ DEGC (MAX.) ROHS COMP
Type DC Power Supply; AC/DC Converter DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Commercial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS60-18E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details