SL Power Electronics Corp. Medical International Linear 16 Watt Power Supply MTAA-16W-A

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical International Linear 16 Watt Power Supply - MTAA-16W-A - SL Power Electronics Corp.
Ventura, CA, USA
Medical International Linear 16 Watt Power Supply
MTAA-16W-A
Medical International Linear 16 Watt Power Supply MTAA-16W-A
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Power Supply, Commercial, Medical; 100/120/240 VAC; 3; 5 V @ 2 A; AA; 0.05 - 70152032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Commercial, Medical; 100/120/240 VAC; 3; 5 V @ 2 A; AA; 0.05
70152032
Power Supply, Commercial, Medical; 100/120/240 VAC; 3; 5 V @ 2 A; AA; 0.05 70152032
Global Performance Switchers Power Supplies, 160 W Power Rating, 85 to 264 VAC Input Voltage World-wide ac input ranges and safety standards Industry standard packages Capacitors have highest CV & ripple current ratings Medical leakage current does not exceed 10 μA All electrolytic caps rated at 105 °C.Transformer insulation meets Class F (155 °C). Exceed FCC and CISPR22, Class B conducted emissions.

Global Performance Switchers Power Supplies, 160 W Power Rating, 85 to 264 VAC Input Voltage

  • World-wide ac input ranges and safety standards
  • Industry standard packages
  • Capacitors have highest CV & ripple current ratings
  • Medical leakage current does not exceed 10 μA
    All electrolytic caps rated at 105 °C.Transformer insulation meets Class F (155 °C). Exceed FCC and CISPR22, Class B conducted emissions.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MTAA-16W-A 70152032
Product Name Medical International Linear 16 Watt Power Supply Power Supply, Commercial, Medical; 100/120/240 VAC; 3; 5 V @ 2 A; AA; 0.05
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details