CINT1200A3275K01 -- 200 WATT SINGLE OUTPUT INDUSTRIAL POWER SUPPLY
SL Power Electronics Corp.200 Watt Single Output Industrial Power SupplyCINT1200A3275K01
SL Power Electronics Corp.
Done
Description
Features
ITE Power Supply 3 Year Warranty
3” x 5” x 1.3” Package
Up to 200 W of AC-DC Power
180Watts Convection Cooled
200Watts with 100LFM Air Flow
Universal Input 90-264 Vac
Meets Class B EMI, Conducted
Fits 1U Applications
Approved to EN/CSA/UL/IEC60950-1
, 2nd Edition
Efficiency up to 90%
Compliant (LVD, RoHS)
Features
ITE Power Supply 3 Year Warranty
3” x 5” x 1.3” Package
Up to 200 W of AC-DC Power
180Watts Convection Cooled
200Watts with 100LFM Air Flow
Universal Input 90-264 Vac
Meets Class B EMI, Conducted
Fits 1U Applications
Approved to EN/CSA/UL/IEC60950-1
, 2nd Edition
Efficiency up to 90%
Compliant (LVD, RoHS)