SL Power Electronics Corp. ITE Switch-Mode 120 Watt Power Supply CENT1120A4803F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 120 Watt Power Supply - CENT1120A4803F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 120 Watt Power Supply
CENT1120A4803F01
ITE Switch-Mode 120 Watt Power Supply CENT1120A4803F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Power Supply, External, 120 Watt, 48V, 1.50A Max, #51 Connector, EISA Compliant - 70025005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, External, 120 Watt, 48V, 1.50A Max, #51 Connector, EISA Compliant
70025005
Power Supply, External, 120 Watt, 48V, 1.50A Max, #51 Connector, EISA Compliant 70025005
Features: 100-240 VAC Universal Input Single Output Model up to 120 W Desktop Style/Non-Vented Case Efficiency Level IV Power Factor Correction Certified to UL/EN60950 IPX1 Rated Enclosure Complies with EMI/RFI Regulations Modified and Custom Designs Available 3-Year Factory Warranty

Features:

  • 100-240 VAC Universal Input
  • Single Output Model up to 120 W
  • Desktop Style/Non-Vented Case
  • Efficiency Level IV
  • Power Factor Correction
  • Certified to UL/EN60950
  • IPX1 Rated Enclosure
  • Complies with EMI/RFI Regulations
  • Modified and Custom Designs Available
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number CENT1120A4803F01 70025005
Product Name ITE Switch-Mode 120 Watt Power Supply Power Supply, External, 120 Watt, 48V, 1.50A Max, #51 Connector, EISA Compliant
Type DC Power Supply; AC / DC Adapter DC Power Supply
Technology Switching Power Supply Linear Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing
Applications Instrumentation, Testing Equipment Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10060-340-3u-27447 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
AC DC Converters - QPWF-200L-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details