SL Power Electronics Corp. ITE Switch-Mode 120 Watt Power Supply CENT1120A1251F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 120 Watt Power Supply - CENT1120A1251F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 120 Watt Power Supply
CENT1120A1251F01
ITE Switch-Mode 120 Watt Power Supply CENT1120A1251F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Power Supply, External, 110 Watts, 12V,9.17A Max, EISA Compliant, #51 Connector - 70025003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, External, 110 Watts, 12V,9.17A Max, EISA Compliant, #51 Connector
70025003
Power Supply, External, 110 Watts, 12V,9.17A Max, EISA Compliant, #51 Connector 70025003
Features: 100-240 VAC Universal Input Single Output Model up to 120 W Desktop Style/Non-Vented Case Efficiency Level IV Power Factor Correction Certified to UL/EN60950 IPX1 Rated Enclosure Complies with EMI/RFI Regulations Modified and Custom Designs Available 3-Year Factory Warranty

Features:

  • 100-240 VAC Universal Input
  • Single Output Model up to 120 W
  • Desktop Style/Non-Vented Case
  • Efficiency Level IV
  • Power Factor Correction
  • Certified to UL/EN60950
  • IPX1 Rated Enclosure
  • Complies with EMI/RFI Regulations
  • Modified and Custom Designs Available
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number CENT1120A1251F01 70025003
Product Name ITE Switch-Mode 120 Watt Power Supply Power Supply, External, 110 Watts, 12V,9.17A Max, EISA Compliant, #51 Connector
Type DC Power Supply; AC / DC Adapter DC Power Supply
Technology Switching Power Supply Linear Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing
Applications Instrumentation, Testing Equipment Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details