47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies
| SL Power Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ML12-0.5-A | 70152021 |
| Product Name | Medical International Linear 5 Watt Power Supply | Power Supply, Single Output; 100, 120 and 240 VAC; 0.5 A; 47 to 63 Hz; 10 muA |
| Type | DC Power Supply; AC/DC Converter; Medical Power Supply | DC Power Supply |
| Technology | Linear Power Supply | Linear Power Supply |
| Form Factor | Open Frame | Open Frame |
| Applications | Instrumentation | Medical |
| Operating Temperature | 0 to 50 C (32 to 122 F) |