The F24-12-A+G is a 288 Watt power supply from SL Power Electronics Corp., designed for commercial and medical applications. It operates with a wide AC input range of 100 to 240 Vac and is compliant with safety standards including EN/CSA/IEC/UL62368-1
Commercial / Medical International + Linears
l
| SL Power Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | F24-12-A+G | 70151796 |
| Product Name | Commercial International Linear 288 Watt Power Supply | POWER SUPPLY; 24 V; 12 A; 47 TO 63 HZ; 0.05% FOR A 10% CHANGE; 0 TO DEGC ROHS CO |
| Type | DC Power Supply; AC/DC Converter | DC Power Supply |
| Technology | Linear Power Supply | Linear Power Supply |
| Form Factor | Open Frame | Open Frame |
| Applications | Instrumentation | Commercial |
| Operating Temperature | 0 to 50 C (32 to 122 F) |