SL Power Electronics Corp. Medical Switch Mode 110 Watt Power Supply MW155RA1251F01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Switch Mode 110 Watt Power Supply - MW155RA1251F01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical Switch Mode 110 Watt Power Supply
MW155RA1251F01
Medical Switch Mode 110 Watt Power Supply MW155RA1251F01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, Medical, External, 12V, 9.17A Max, 110 Watts, IPX1 Compliant - 70025013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, External, 12V, 9.17A Max, 110 Watts, IPX1 Compliant
70025013
Power Supply, Medical, External, 12V, 9.17A Max, 110 Watts, IPX1 Compliant 70025013
MW Series 100-240 VAC Universal Input Desktop Style Regulated Output with Low Ripple Single Output to 120 Watts Energy Star and EISA compliant IPX1 Compliant Overall Dimensions: 6.6" L × 3.2" W × 1.6" H; 167 mm L × 82 mm W × 40 mm H Weight: 24 Oz.; 684 g Ault #51 Minifit Over Molder Connector Standard

MW Series

  • 100-240 VAC Universal Input
  • Desktop Style
  • Regulated Output with Low Ripple
  • Single Output to 120 Watts
  • Energy Star and EISA compliant
  • IPX1 Compliant
  • Overall Dimensions: 6.6" L × 3.2" W × 1.6" H; 167 mm L × 82 mm W × 40 mm H
  • Weight: 24 Oz.; 684 g
  • Ault #51 Minifit Over Molder Connector Standard
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MW155RA1251F01 70025013
Product Name Medical Switch Mode 110 Watt Power Supply Power Supply, Medical, External, 12V, 9.17A Max, 110 Watts, IPX1 Compliant
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply
Technology Switching Power Supply Linear Power Supply
Form Factor Desktop / Free Standing Desktop / Free Standing
Applications Instrumentation Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data