The Medical International Linear 30 Watt Power Supply, part number MC28-2-A, from SL Power Electronics Corp. is designed for both commercial and medical applications. It operates with a worldwide AC input range of 100 to 240 Vac and is compliant with safety standards including UL2601-1 and IEC60601-1, ensuring a maximum medical leakage current of 10 µA. The power supply features a high mean time between failures (MTBF) of over 200,000 hours and is built with electrolytic capacitors rated for 105°C, enhancing reliability. This model includes remote sensing capabilities and offers stability of ±0.05% for 24 hours after warmup. It has a temperature rating of 0 to 50°C, with a linear derating to 40% output at 70°C. The efficiency ratings vary by output voltage, with 5 V units at 45% and 12 V units at 55%. The power supply also incorporates automatic short circuit protection and built-in overvoltage protection for 5 V models. Engineers considering this power supply should note its robust design, which withstands input voltage sags and transients, making it suitable for industrial environments. The product is backed by a three-year warranty and has undergone extensive burn-in testing.
47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies
| SL Power Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | MC28-2-A | 70152037 |
| Product Name | Medical International Linear 30 Watt Power Supply | Power Supply, Single Output; 100, 120 and 240 VAC; 2 A; 47 to 63 Hz; 10 muA; |
| Type | DC Power Supply; AC/DC Converter; Medical Power Supply | DC Power Supply |
| Technology | Linear Power Supply | Linear Power Supply |
| Form Factor | Open Frame | Open Frame |
| Applications | Instrumentation | Medical |
| Operating Temperature | 0 to 50 C (32 to 122 F) |