SL Power Electronics Corp. Medical International Linear 20 Watt Power Supply MB12-1.7-A

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical International Linear 20 Watt Power Supply - MB12-1.7-A - SL Power Electronics Corp.
Ventura, CA, USA
Medical International Linear 20 Watt Power Supply
MB12-1.7-A
Medical International Linear 20 Watt Power Supply MB12-1.7-A
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Power Supply, Single Output; 100, 120 and 240 VAC; 1.7 A; 47 to 63 Hz; 10 muA - 70152022 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 100, 120 and 240 VAC; 1.7 A; 47 to 63 Hz; 10 muA
70152022
Power Supply, Single Output; 100, 120 and 240 VAC; 1.7 A; 47 to 63 Hz; 10 muA 70152022
47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies MTBF 200000 + hours per Mil Handbk 217D (most units) All electrolytic caps rated at 105 âºC Transformer insulation meets class F (155 âºC) It’s stability is +⁄- 0.05% for 24 hours after warmup.

47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies

  • MTBF 200000 + hours per Mil Handbk 217D (most units)
  • All electrolytic caps rated at 105 ºC
  • Transformer insulation meets class F (155 ºC)
    It’s stability is +⁄- 0.05% for 24 hours after warmup.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MB12-1.7-A 70152022
Product Name Medical International Linear 20 Watt Power Supply Power Supply, Single Output; 100, 120 and 240 VAC; 1.7 A; 47 to 63 Hz; 10 muA
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUT75-522/TA - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers