SL Power Electronics Corp. Medical International Linear 58 Watt Power Supply MC24-2.4-A

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical International Linear 58 Watt Power Supply - MC24-2.4-A - SL Power Electronics Corp.
Ventura, CA, USA
Medical International Linear 58 Watt Power Supply
MC24-2.4-A
Medical International Linear 58 Watt Power Supply MC24-2.4-A
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Power Supply - 40235281 - Radwell International
Willingboro, NJ, United States
Power Supply
40235281
Power Supply 40235281
AC/DC POWER SUPPLY SINGLE-OUT 24V 2.4A MEDICAL CASE C. FREE 2 YEAR RADWELL WARRANTY

AC/DC POWER SUPPLY SINGLE-OUT 24V 2.4A MEDICAL CASE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Single Output; 100, 120 and 240 VAC; 2.4 A; 47 to 63 Hz; 10 muA - 70152035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 100, 120 and 240 VAC; 2.4 A; 47 to 63 Hz; 10 muA
70152035
Power Supply, Single Output; 100, 120 and 240 VAC; 2.4 A; 47 to 63 Hz; 10 muA 70152035
47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies MTBF 200000 + hours per Mil Handbk 217D (most units) All electrolytic caps rated at 105 âºC Transformer insulation meets class F (155 âºC) It’s stability is +⁄- 0.05% for 24 hours after warmup.

47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies

  • MTBF 200000 + hours per Mil Handbk 217D (most units)
  • All electrolytic caps rated at 105 ºC
  • Transformer insulation meets class F (155 ºC)
    It’s stability is +⁄- 0.05% for 24 hours after warmup.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number MC24-2.4-A 40235281 70152035
Product Name Medical International Linear 58 Watt Power Supply Power Supply Power Supply, Single Output; 100, 120 and 240 VAC; 2.4 A; 47 to 63 Hz; 10 muA
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details