SL Power Electronics Corp. 200 Watt Single Output Industrial Power Supply CINT1200A2875K01

Description
Features ITE Power Supply 3 Year Warranty 3” x 5” x 1.3” Package Up to 200 W of AC-DC Power 180Watts Convection Cooled 200Watts with 100LFM Air Flow Universal Input 90-264 Vac Meets Class B EMI, Conducted Fits 1U Applications Approved to EN/CSA/UL/IEC60950-1 , 2nd Edition Efficiency up to 90% Compliant (LVD, RoHS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 Watt Single Output Industrial Power Supply - CINT1200A2875K01 - SL Power Electronics Corp.
Ventura, CA, USA
200 Watt Single Output Industrial Power Supply
CINT1200A2875K01
200 Watt Single Output Industrial Power Supply CINT1200A2875K01
Features ITE Power Supply 3 Year Warranty 3” x 5” x 1.3” Package Up to 200 W of AC-DC Power 180Watts Convection Cooled 200Watts with 100LFM Air Flow Universal Input 90-264 Vac Meets Class B EMI, Conducted Fits 1U Applications Approved to EN/CSA/UL/IEC60950-1 , 2nd Edition Efficiency up to 90% Compliant (LVD, RoHS)

Features

  • ITE Power Supply 3 Year Warranty
  • 3” x 5” x 1.3” Package
  • Up to 200 W of AC-DC Power
  • 180Watts Convection Cooled
  • 200Watts with 100LFM Air Flow
  • Universal Input 90-264 Vac
  • Meets Class B EMI, Conducted
  • Fits 1U Applications
  • Approved to EN/CSA/UL/IEC60950-1, 2nd Edition
  • Efficiency up to 90%
  • Compliant (LVD, RoHS)
Supplier's Site Datasheet

Technical Specifications

  SL Power Electronics Corp.
Product Category Power Supplies
Product Number CINT1200A2875K01
Product Name 200 Watt Single Output Industrial Power Supply
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Circuit Board Assembly
Applications Information Technology Equipment
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

24-12V Power Converters - 00560900 - Littelfuse, Inc.
Specs
Type DC-DC Converter
DC Output Voltage 24.0 volts
DC Input Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details