SL Power Electronics Corp. Commercial International Linear 18 Watt Power Supply HAA512-A+G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial International Linear 18 Watt Power Supply - HAA512-A+G - SL Power Electronics Corp.
Ventura, CA, USA
Commercial International Linear 18 Watt Power Supply
HAA512-A+G
Commercial International Linear 18 Watt Power Supply HAA512-A+G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
POWER SUPPLY; 100, 120, 240, 215 VAC; 5V (OUTPUT 1), 9 TO 15 V (OUTPUT 2); 2; R - 70151806 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 100, 120, 240, 215 VAC; 5V (OUTPUT 1), 9 TO 15 V (OUTPUT 2); 2; R
70151806
POWER SUPPLY; 100, 120, 240, 215 VAC; 5V (OUTPUT 1), 9 TO 15 V (OUTPUT 2); 2; R 70151806
Commercial / Medical International + Linears l UL1950 Approved without D3 Deviation World-Wide AC Input Ranges World-Wide Safety Standards Industry Standard Packages VDE/IEC Transformer Construction TüV Approved, IEC 950 CSA Approved, 22.2,234 Two-Hour Burn-In with Cycling Three-Year Warranty Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units

Commercial / Medical International + Linears
l

  • UL1950 Approved without D3 Deviation
  • World-Wide AC Input Ranges
  • World-Wide Safety Standards
  • Industry Standard Packages
  • VDE/IEC Transformer Construction
  • TÜV Approved, IEC 950
  • CSA Approved, 22.2,234
  • Two-Hour Burn-In with Cycling
  • Three-Year Warranty
  • Capacitors Have Highest C/V and Ripple Current Ratings in Industry
  • Anti-Latchup Circuit on Duals and Triples
  • MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number HAA512-A+G 70151806
Product Name Commercial International Linear 18 Watt Power Supply POWER SUPPLY; 100, 120, 240, 215 VAC; 5V (OUTPUT 1), 9 TO 15 V (OUTPUT 2); 2; R
Type DC Power Supply; AC/DC Converter DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Commercial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers