SL Power Electronics Corp. Power Supply; Triple; @ 6 A; 12 V; -12 V; 50 Hz; + 0.05% @ 10% Change; NBB CP498-A+

Description
Triple Output Power Supply, 100⁄120⁄240 VAC Input Voltage World-wide AC input ranges and safety standards Industry standard packages 96 W triple output power supply.
Description
Triple Output Power Supply, 100⁄120⁄240 VAC Input Voltage World-wide AC input ranges and safety standards Industry standard packages 96 W triple output power supply.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Power Supply; Triple; @ 6 A; 12 V; -12 V; 50 Hz; + 0.05% @ 10% Change; NBB
70152097
Power Supply; Triple; @ 6 A; 12 V; -12 V; 50 Hz; + 0.05% @ 10% Change; NBB 70152097
Triple Output Power Supply, 100⁄120⁄240 VAC Input Voltage World-wide AC input ranges and safety standards Industry standard packages 96 W triple output power supply.

Triple Output Power Supply, 100⁄120⁄240 VAC Input Voltage

  • World-wide AC input ranges and safety standards
  • Industry standard packages
    96 W triple output power supply.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152097
Product Name Power Supply; Triple; @ 6 A; 12 V; -12 V; 50 Hz; + 0.05% @ 10% Change; NBB
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 203638058 - Radwell International
Allen-Bradley / Rockwell Automation
View Details