SL Power Electronics Corp. Medical International Linear 41 Watt Power Supply MC12-3.4-A

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical International Linear 41 Watt Power Supply - MC12-3.4-A - SL Power Electronics Corp.
Ventura, CA, USA
Medical International Linear 41 Watt Power Supply
MC12-3.4-A
Medical International Linear 41 Watt Power Supply MC12-3.4-A
A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial, information technology equipment, and medical applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Power Supply, Single Output; 100, 120 and 240 VAC; 3.4 A; 47 to 63 Hz; 10 muA - 70152023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 100, 120 and 240 VAC; 3.4 A; 47 to 63 Hz; 10 muA
70152023
Power Supply, Single Output; 100, 120 and 240 VAC; 3.4 A; 47 to 63 Hz; 10 muA 70152023
47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies MTBF 200000 + hours per Mil Handbk 217D (most units) All electrolytic caps rated at 105 âºC Transformer insulation meets class F (155 âºC) It’s stability is +⁄- 0.05% for 24 hours after warmup.

47 to 63 Hz Frequency, +⁄- 0.01%⁄°C Temperature Coefficient, Single Output Power Supplies

  • MTBF 200000 + hours per Mil Handbk 217D (most units)
  • All electrolytic caps rated at 105 ºC
  • Transformer insulation meets class F (155 ºC)
    It’s stability is +⁄- 0.05% for 24 hours after warmup.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MC12-3.4-A 70152023
Product Name Medical International Linear 41 Watt Power Supply Power Supply, Single Output; 100, 120 and 240 VAC; 3.4 A; 47 to 63 Hz; 10 muA
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Technology Linear Power Supply Linear Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1439-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details