Custom Made Boxes, Inc. 10 3/4" x 8 1/4" x 7" Clear- Plastic Stack & Hang Bin Boxes BINP1087CL

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND104. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 10" x 6 9/16" x 6 3/4". Fits shelf size 10 3/4".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND104. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 10" x 6 9/16" x 6 3/4". Fits shelf size 10 3/4".

Suppliers

Company
Product
Description
Supplier Links
10 3/4
Des Moines, IA, USA
10 3/4" x 8 1/4" x 7" Clear- Plastic Stack & Hang Bin Boxes
BINP1087CL
10 3/4" x 8 1/4" x 7" Clear- Plastic Stack & Hang Bin Boxes BINP1087CL
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND104. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 10" x 6 9/16" x 6 3/4". Fits shelf size 10 3/4".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND104.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 10" x 6 9/16" x 6 3/4".
  • Fits shelf size 10 3/4".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINP1087CL
Product Name 10 3/4" x 8 1/4" x 7" Clear- Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Sliding Lid Compartment Boxes - 1-1/64X1-1/64X21/64 (26.0X26.0X8.2 MM) 5 CELL INSERT BOX - IB05/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details