Custom Made Boxes, Inc. 18" x 8 1/4" x 9" Ivory- Plastic Stack & Hang Bin Boxes BINP1889V

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 8 1/4" x 9" Ivory- Plastic Stack & Hang Bin Boxes
BINP1889V
18" x 8 1/4" x 9" Ivory- Plastic Stack & Hang Bin Boxes BINP1889V
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND146.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4".
  • Fits shelf size 18".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINP1889V
Product Name 18" x 8 1/4" x 9" Ivory- Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 7755299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 19.69 inch (500 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details