Custom Made Boxes, Inc. 18" x 8 1/4" x 9" Black- Stack & Hang Bin Boxes BINP1889K

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 8 1/4" x 9" Black- Stack & Hang Bin Boxes
BINP1889K
18" x 8 1/4" x 9" Black- Stack & Hang Bin Boxes BINP1889K
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND146.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4".
  • Fits shelf size 18".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINP1889K
Product Name 18" x 8 1/4" x 9" Black- Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details