Custom Made Boxes, Inc. 17 7/8" x 6 5/8" x 4" Red- Plastic Shelf Bin Boxes BINPS112R

Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS53 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2" x 5 1/2" x 4".
Description
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS53 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2" x 5 1/2" x 4".

Suppliers

Company
Product
Description
Supplier Links
17 7/8
Des Moines, IA, USA
17 7/8" x 6 5/8" x 4" Red- Plastic Shelf Bin Boxes
BINPS112R
17 7/8" x 6 5/8" x 4" Red- Plastic Shelf Bin Boxes BINPS112R
Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS53 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2" x 5 1/2" x 4".

Organize your inventory with sturdy plastic bins.

  • Nestable bins are manufactured from FDA compliant polypropylene resins.
  • Slotted label holder allows for easy insertion of label or identification card.
  • Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving.
  • Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
  • Maximize the efficiency of bins by using Bin Divider stock number BINDS53 or Bin Cups
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 16 1/2" x 5 1/2" x 4".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINPS112R
Product Name 17 7/8" x 6 5/8" x 4" Red- Plastic Shelf Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Cable Storage - 136188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Glass; Plastic; Glass Filled Polyamide 66
Height 5.67 inch (144 mm)
Length 5.67 inch (144 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Packaging for Carbide Inserts - 5/8X5/8X9/32
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 2.64 inch (67 mm)
View Details