Custom Made Boxes, Inc. 23 5/8" x 4 1/8" x 4" Clear- Plastic Shelf Bin Boxes BINPS121CL

Description
See-through design allows for instant content identification. Clear bins are recommended for retail, pharmacies or home storage. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups Inside Dimensions: 22 1/8" x 3" x 4"
Description
See-through design allows for instant content identification. Clear bins are recommended for retail, pharmacies or home storage. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups Inside Dimensions: 22 1/8" x 3" x 4"

Suppliers

Company
Product
Description
Supplier Links
23 5/8
Des Moines, IA, USA
23 5/8" x 4 1/8" x 4" Clear- Plastic Shelf Bin Boxes
BINPS121CL
23 5/8" x 4 1/8" x 4" Clear- Plastic Shelf Bin Boxes BINPS121CL
See-through design allows for instant content identification. Clear bins are recommended for retail, pharmacies or home storage. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups Inside Dimensions: 22 1/8" x 3" x 4"

See-through design allows for instant content identification.

  • Clear bins are recommended for retail, pharmacies or home storage.
  • Nestable bins are manufactured from FDA compliant polypropylene resins.
  • Slotted label holder allows for easy insertion of label or identification card.
  • Built-in rear hanglock allows for bins to tilt out for complete access to contents when on shelving.
  • Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals.
  • Maximize the efficiency of bins by using Bin Divider stock number BINDS23 or Bin Cups
  • Inside Dimensions: 22 1/8" x 3" x 4"
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINPS121CL
Product Name 23 5/8" x 4 1/8" x 4" Clear- Plastic Shelf Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Packaging for Ceramic Inserts - 5-3/16 X 3-1/4 X 1 (132x82.75x26mm) MULTI BOX PP - MB132 - MOCAP LLC
Specs
Container Type Box
Height 1.19 inch (30.3 mm)
Width 3.5 inch (88.8 mm)
View Details