Custom Made Boxes, Inc. 18" x 8 1/4" x 9" Green- Plastic Stack & Hang Bin Boxes BINP1889G

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 8 1/4" x 9" Green- Plastic Stack & Hang Bin Boxes
BINP1889G
18" x 8 1/4" x 9" Green- Plastic Stack & Hang Bin Boxes BINP1889G
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND146. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4". Fits shelf size 18".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND146.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 17 1/8" x 6 3/4" x 8 1/4".
  • Fits shelf size 18".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINP1889G
Product Name 18" x 8 1/4" x 9" Green- Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details