Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
CUSTOM MADE BOXES, INC.
BINR112 -- 25 3/4" X 16" X 12 1/2" GRAY- ROUND TRIP TOTE
Custom Made Boxes, Inc.
25 3/4" x 16" x 12 1/2" Gray- Round Trip Tote
BINR112
Description
Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
Custom Made Boxes, Inc.
Done
Description
Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
Suppliers
Company
Product
Description
Supplier Links
Custom Made Boxes, Inc.
Des Moines, IA, USA
25 3/4" x 16" x 12 1/2" Gray- Round Trip Tote
BINR112
25 3/4" x 16" x 12 1/2" Gray- Round Trip Tote
BINR112
Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom.
Ideal for order picking and distribution.
Interlocking tops are attached with steel hinges.
Textured non-slip bottom.
Supplier's Site
Technical Specifications
Custom Made Boxes, Inc.
Product Category
Industrial Containers
Product Number
BINR112
Product Name
25 3/4" x 16" x 12 1/2" Gray- Round Trip Tote
Container Type
Tote
Unlock Full Specs
to access all available technical data
Similar Products
MarShield
Lead Lined Storage Containers
Specs
Container Type
Box
Material
Steel
Application
Radioactive Materials
View Details
RS Components, Ltd.
Storage Boxes
1783372
Specs
Container Type
Box
Material
Pp
Volume Capacity
14.79 gallons (56 liters)
View Details
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 17 oz
06619
Specs
Container Type
Cup
View Details
MOCAP LLC
Carbide Insert Compartment Boxes - 2.51X.98X.39 (63.8 x 24.9 x 10.0 MM) 1 CELL INSERT BOX
IB01/M1
Specs
Container Type
Box
Height
0.6220 inch (15.8 mm)
Length
2.64 inch (67 mm)
View Details