Custom Made Boxes, Inc. 16" x 11" x 8" Yellow- Plastic Stack & Hang Bin Boxes BINP1611Y

Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".
Description
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".

Suppliers

Company
Product
Description
Supplier Links
16
Des Moines, IA, USA
16" x 11" x 8" Yellow- Plastic Stack & Hang Bin Boxes
BINP1611Y
16" x 11" x 8" Yellow- Plastic Stack & Hang Bin Boxes BINP1611Y
Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND148. May be used with Bin Organizers Sold by the individual bin in case quantities. Inside Dimensions: 15 1/8" x 10" x 7 3/4". Fits shelf size 16".

Keep small parts organized.

  • Durable plastic construction.
  • Flat front panel is perfect for labeling.
  • Bins stack to save space.
  • Maximize the efficiency of bins by using Bin Divider stock number BIND148.
  • May be used with Bin Organizers
  • Sold by the individual bin in case quantities.
  • Inside Dimensions: 15 1/8" x 10" x 7 3/4".
  • Fits shelf size 16".
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BINP1611Y
Product Name 16" x 11" x 8" Yellow- Plastic Stack & Hang Bin Boxes
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details