CARLO GAVAZZI Automation Components Photoelectric Proximity Sensor PC50CND10RP

Description
The PC50CND. is a general purpose diffuse-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide adequate sensing performance. The long sensing range in addition to sensitivity adjustment gives a very flexible sensor. Light and dark operation is switch selectable. Range: 1 m Adjustable sensitivity Modulated, infrared light Supply voltage: 12 to 240 VDC and 24 to 240 VAC, 50/60 Hz Output: Relay 3 A, 30 VDC, 240 VAC Make and break switching function LED-indication for output ON, signal stability and supply ON Protection: reverse polarity, transients High degree of EMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensor - PC50CND10RP - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Photoelectric Proximity Sensor
PC50CND10RP
Photoelectric Proximity Sensor PC50CND10RP
The PC50CND. is a general purpose diffuse-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide adequate sensing performance. The long sensing range in addition to sensitivity adjustment gives a very flexible sensor. Light and dark operation is switch selectable. Range: 1 m Adjustable sensitivity Modulated, infrared light Supply voltage: 12 to 240 VDC and 24 to 240 VAC, 50/60 Hz Output: Relay 3 A, 30 VDC, 240 VAC Make and break switching function LED-indication for output ON, signal stability and supply ON Protection: reverse polarity, transients High degree of EMC

The PC50CND. is a general purpose diffuse-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide adequate sensing performance. The long sensing range in addition to sensitivity adjustment gives a very flexible sensor. Light and dark operation is switch selectable.

  • Range: 1 m
  • Adjustable sensitivity
  • Modulated, infrared light
  • Supply voltage: 12 to 240 VDC and 24 to 240 VAC, 50/60 Hz
  • Output: Relay 3 A, 30 VDC, 240 VAC
  • Make and break switching function
  • LED-indication for output ON, signal stability and supply ON
  • Protection: reverse polarity, transients
  • High degree of EMC
Supplier's Site Datasheet
Photoelectric, Industrial - 1864-2075-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1864-2075-ND
Photoelectric, Industrial 1864-2075-ND
Reflective, Diffuse Optical Sensor 39.370" (1m) Relay - Light-ON

Reflective, Diffuse Optical Sensor 39.370" (1m) Relay - Light-ON

Supplier's Site Datasheet
Photo Sensor, 1M, Relay, Retroreflective; Sensor Output Carlo Gavazzi - 16C4910 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 1M, Relay, Retroreflective; Sensor Output Carlo Gavazzi
16C4910
Photo Sensor, 1M, Relay, Retroreflective; Sensor Output Carlo Gavazzi 16C4910
PHOTO SENSOR, 1M, RELAY, RETROREFLECTIVE; Sensor Output:Relay; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:PC50CND Series

PHOTO SENSOR, 1M, RELAY, RETROREFLECTIVE; Sensor Output:Relay; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:PC50CND Series

Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number PC50CND10RP 1864-2075-ND 16C4910
Product Name Photoelectric Proximity Sensor Photoelectric, Industrial Photo Sensor, 1M, Relay, Retroreflective; Sensor Output Carlo Gavazzi
Body Shape Rectangular
Operation Distance 39.37 inch (1000 mm) 39.37 inch (1000 mm) 39.37 inch (1000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Optical Technology Type Diffuse Diffuse
Beam Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Proximity Sensor - UA18CAD04NPM1TI - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 to 86.61 inch (50 to 2200 mm)
View Details
Photoelectric Proximity Sensor - PC50CNP06RP - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Body Shape Rectangular
Operation Distance 236 inch (6000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
3 suppliers
Inductive Proximity Sensor - ICB18x30_05 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Photoelectric Sensor family with IO-Link - PD30CTDx10BPxxIO - CARLO GAVAZZI Automation Components
Specs
Body Shape Rectangular
Operation Distance 3.94 to 39.37 inch (100 to 1000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details