CARLO GAVAZZI Automation Components Ultrasonic Proximity Sensor UA18CAD04NGM1TI

Description
A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a window detection. The sensor is the ideal choice for distance measurement, level measurement, diameter measurement or loop control. Due to use of microprocessor control the digital filtering makes the sensor immune to most electromagnetic interferences. Cylindrical M18 PBT housing Sensing distance: 50-2200 mm Power supply: 15 to 30 VDC Outputs: 0-10 VDC or 4-20 mA and one switching output NPN or PNP, NO or NC. Linearity error 1% Repeatability 0.5% Beam angle. ±7° or ±8° Protection: Short-circuit, reverse polarity and overvoltage Protection degree IP 67 2 m cable or M12 plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensor - UA18CAD04NGM1TI - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Ultrasonic Proximity Sensor
UA18CAD04NGM1TI
Ultrasonic Proximity Sensor UA18CAD04NGM1TI
A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a window detection. The sensor is the ideal choice for distance measurement, level measurement, diameter measurement or loop control. Due to use of microprocessor control the digital filtering makes the sensor immune to most electromagnetic interferences. Cylindrical M18 PBT housing Sensing distance: 50-2200 mm Power supply: 15 to 30 VDC Outputs: 0-10 VDC or 4-20 mA and one switching output NPN or PNP, NO or NC. Linearity error 1% Repeatability 0.5% Beam angle. ±7° or ±8° Protection: Short-circuit, reverse polarity and overvoltage Protection degree IP 67 2 m cable or M12 plug

A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a window detection. The sensor is the ideal choice for distance measurement, level measurement, diameter measurement or loop control. Due to use of microprocessor control the digital filtering makes the sensor immune to most electromagnetic interferences.

  • Cylindrical M18 PBT housing
  • Sensing distance: 50-2200 mm
  • Power supply: 15 to 30 VDC
  • Outputs: 0-10 VDC or 4-20 mA and one switching output NPN or PNP, NO or NC.
  • Linearity error 1%
  • Repeatability 0.5%
  • Beam angle. ±7° or ±8°
  • Protection: Short-circuit, reverse polarity and overvoltage
  • Protection degree IP 67
  • 2 m cable or M12 plug
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Proximity Sensors
Product Number UA18CAD04NGM1TI
Product Name Ultrasonic Proximity Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 to 86.61 inch (50 to 2200 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Flat Pack Rotary Hall Effect Sensor - 55300-00 - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 221 F (-40 to 105 C)
Electrical Output Voltage
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details