Bright, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical with contrasting color trim. Features zipper closure and (3) pockets: (2) lower inside and (1) outer left chest. ANSI 107-2004 Class 2 compliant.
| Wiper Master, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 325347241 |
| Product Name | OccuNomix LUX-SC2TZ-O3/4X OccuLux® Class 2 Premium |
| Clothing Type | Vest |