Wiper Master, Inc. OccuNomix LUX-SC2TZ-OM/L OccuLux® Class 2 Premium 325347221

Description
Bright, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical with contrasting color trim. Features zipper closure and (3) pockets: (2) lower inside and (1) outer left chest. ANSI 107-2004 Class 2 compliant.
Description
Bright, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical with contrasting color trim. Features zipper closure and (3) pockets: (2) lower inside and (1) outer left chest. ANSI 107-2004 Class 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
OccuNomix LUX-SC2TZ-OM/L OccuLux® Class 2 Premium - 325347221 - Wiper Master, Inc.
Monsey, NY, USA
OccuNomix LUX-SC2TZ-OM/L OccuLux® Class 2 Premium
325347221
OccuNomix LUX-SC2TZ-OM/L OccuLux® Class 2 Premium 325347221
Bright, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical with contrasting color trim. Features zipper closure and (3) pockets: (2) lower inside and (1) outer left chest. ANSI 107-2004 Class 2 compliant.

Bright, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical with contrasting color trim. Features zipper closure and (3) pockets: (2) lower inside and (1) outer left chest. ANSI 107-2004 Class 2 compliant.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Safety Clothing
Product Number 325347221
Product Name OccuNomix LUX-SC2TZ-OM/L OccuLux® Class 2 Premium
Clothing Type Vest
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Trousers - 2247511 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 33% Cotton, 64% Polyester, 3% Elastane
View Details