Wiper Master, Inc. OccuNomix LUX-SSGCS-O4/5X OccuLux® Class 2 Classic 325347401

Description
Made with lightweight, 100% polyester mesh with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Pockets: (2) inside lower with pen compartment, (4) pen on outside right chest and (1) outside left, double with (4) pen compartments. Features zipper front. ANSI 107-2004 Class 2 compliant. Additional sizes available.
Description
Made with lightweight, 100% polyester mesh with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Pockets: (2) inside lower with pen compartment, (4) pen on outside right chest and (1) outside left, double with (4) pen compartments. Features zipper front. ANSI 107-2004 Class 2 compliant. Additional sizes available.

Suppliers

Company
Product
Description
Supplier Links
OccuNomix LUX-SSGCS-O4/5X OccuLux® Class 2 Classic - 325347401 - Wiper Master, Inc.
Monsey, NY, USA
OccuNomix LUX-SSGCS-O4/5X OccuLux® Class 2 Classic
325347401
OccuNomix LUX-SSGCS-O4/5X OccuLux® Class 2 Classic 325347401
Made with lightweight, 100% polyester mesh with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Pockets: (2) inside lower with pen compartment, (4) pen on outside right chest and (1) outside left, double with (4) pen compartments. Features zipper front. ANSI 107-2004 Class 2 compliant. Additional sizes available.

Made with lightweight, 100% polyester mesh with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Pockets: (2) inside lower with pen compartment, (4) pen on outside right chest and (1) outside left, double with (4) pen compartments. Features zipper front. ANSI 107-2004 Class 2 compliant. Additional sizes available.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Safety Clothing
Product Number 325347401
Product Name OccuNomix LUX-SSGCS-O4/5X OccuLux® Class 2 Classic
Clothing Type Vest
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Gloves - 0358-13L - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Lycra (Panel)
View Details